Hozelock 3536 garden pond/fountain Black, Green

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33942
Info modified on:
12 Jul 2019, 11:40:51
Bullet Points Hozelock 3536 garden pond/fountain Black, Green:
  • - Solar powered – no electrical set up or running costs
  • - Integral low voltage pump that powers the in-built fountain
  • - Simply place on pond surface
Long product name Hozelock 3536 garden pond/fountain Black, Green:

Solar Cascade Lily

Short summary description Hozelock 3536 garden pond/fountain Black, Green:

Hozelock 3536, Black, Green, Solar, 295 mm, 300 mm, 67 mm, 627 g

Long summary description Hozelock 3536 garden pond/fountain Black, Green:

Hozelock 3536. Product colour: Black, Green. Power source type: Solar. Package width: 295 mm, Package depth: 300 mm, Package height: 67 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.