Hotpoint logo

Hotpoint WMG 922X EU washing machine Front-load 9 kg 1200 RPM Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33449
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint WMG 922X EU washing machine Front-load 9 kg 1200 RPM Silver:

Hotpoint WMG 922X EU, Front-load, 9 kg, B, 1200 RPM, 244 kWh, 12056 L

Long summary description Hotpoint WMG 922X EU washing machine Front-load 9 kg 1200 RPM Silver:

Hotpoint WMG 922X EU. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 244 kWh, Annual water consumption washing: 12056 L. Product colour: Silver. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.