Hotpoint TCD 851 AX, Freestanding, Front-load, White, Buttons, Right, LCD
Hotpoint TCD 851 AX. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 7,5 kg. Energy efficiency class: A, Heat source: Electric. Depth: 584 mm, Width: 595 mm, Height: 850 mm