Hotpoint MIROS 35 XC4-I, Air conditioner indoor unit, Cooling, Heating, 2580 W, 2600 W, 8822 BTU/h, 8880 BTU/h
Hotpoint MIROS 35 XC4-I. Type: Air conditioner indoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 2580 W. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 160 kWh, Annual energy consumption (heating) (Average heating season): 1020 kWh. Indoor unit noise level (high speed): 55 dB, Indoor unit weight: 7,5 kg, Indoor unit dimensions (WxDxH): 772 x 192 x 252 mm. Energy efficiency class (cooling): A+