Hotpoint logo

Hotpoint MCK 103 X/HA coffee maker Fully-auto Espresso machine 1,8 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74234
Info modified on:
23 Nov 2023, 10:33:01
Short summary description Hotpoint MCK 103 X/HA coffee maker Fully-auto Espresso machine 1,8 L:

Hotpoint MCK 103 X/HA, Espresso machine, 1,8 L, Coffee beans, Ground coffee, Built-in grinder, 1350 W, Stainless steel

Long summary description Hotpoint MCK 103 X/HA coffee maker Fully-auto Espresso machine 1,8 L:

Hotpoint MCK 103 X/HA. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,8 L, Coffee input type: Coffee beans, Ground coffee, Built-in grinder. Display type: LCD. Power: 1350 W. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.