Hotpoint logo

Hotpoint FH 51 IX/HA S oven 59 L 2250 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88420
Info modified on:
29 Nov 2024, 15:42:34
Short summary description Hotpoint FH 51 IX/HA S oven 59 L 2250 W Stainless steel:

Hotpoint FH 51 IX/HA S, Electric, 59 L, 2250 W, 59 L, 2250 W, 42 - 240 °C

Long summary description Hotpoint FH 51 IX/HA S oven 59 L 2250 W Stainless steel:

Hotpoint FH 51 IX/HA S. Oven type: Electric, Total oven(s) interior capacity: 59 L, Total oven power: 2250 W. Product colour: Stainless steel, Control type: Rotary, Control position: Top front. Timer type: Mechanical. Energy consumption (conventional): 0,99 kWh, Energy consumption (forced convection): 0,78 kWh, Connected load: 2250 W. Installation compartment width: 55,8 cm, Installation compartment depth: 54,8 cm, Width: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.