Hotpoint logo

Hotpoint ENTM 18210 VW fridge-freezer Freestanding 414 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102356
Info modified on:
27 May 2024, 12:09:11
Short summary description Hotpoint ENTM 18210 VW fridge-freezer Freestanding 414 L White:

Hotpoint ENTM 18210 VW, 414 L, N-T, 45 dB, 2 kg/24h, White

Long summary description Hotpoint ENTM 18210 VW fridge-freezer Freestanding 414 L White:

Hotpoint ENTM 18210 VW. Total net capacity: 414 L, Climate class: N-T, Noise level: 45 dB. Fridge net capacity: 332 L, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 82 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 341 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.