Hotpoint logo

Hotpoint AQSL 109/HA washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66366
Info modified on:
06 Dec 2021, 17:30:52
Short summary description Hotpoint AQSL 109/HA washing machine Front-load 5 kg 1000 RPM White:

Hotpoint AQSL 109/HA, Front-load, 5 kg, C, 1000 RPM, White

Long summary description Hotpoint AQSL 109/HA washing machine Front-load 5 kg 1000 RPM White:

Hotpoint AQSL 109/HA. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product colour: White. Width: 595 mm, Depth: 470 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.