Hotpoint logo

Hotpoint Aqualtis AQ8F 292 U (IT) washing machine Front-load 8 kg 1200 RPM White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63884
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint Aqualtis AQ8F 292 U (IT) washing machine Front-load 8 kg 1200 RPM White:

Hotpoint Aqualtis AQ8F 292 U (IT), Front-load, 8 kg, B, 75 dB, 1200 RPM, 219 kWh

Long summary description Hotpoint Aqualtis AQ8F 292 U (IT) washing machine Front-load 8 kg 1200 RPM White:

Hotpoint Aqualtis AQ8F 292 U (IT). Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 51 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 219 kWh, Annual water consumption washing: 11220 L. Product colour: White. Width: 595 mm, Depth: 616 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.