Hotpoint logo

Hotpoint CM 9945 HA Fully-auto Espresso machine 1,8 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94659
Info modified on:
07 May 2025, 08:30:43
Short summary description Hotpoint CM 9945 HA Fully-auto Espresso machine 1,8 L:

Hotpoint CM 9945 HA, Espresso machine, 1,8 L, Ground coffee, Built-in grinder, 1350 W, Black

Long summary description Hotpoint CM 9945 HA Fully-auto Espresso machine 1,8 L:

Hotpoint CM 9945 HA. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,8 L, Coffee input type: Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 1, Built-in grinder. Display type: LCD. Power: 1350 W. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.