Hotpoint MN 713 IX HA, Built-in, Combination microwave, 22 L, 1000 W, Built-in display, Buttons
Hotpoint MN 713 IX HA. Appliance placement: Built-in, Product type: Combination microwave, Interior capacity: 22 L, Microwave power: 1000 W, Built-in display, Control type: Buttons, Product colour: Black, Stainless steel