Hoover logo

Hoover RBC 003 robot vacuum 0,5 L Bagless Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48266
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hoover RBC 003 robot vacuum 0,5 L Bagless Blue:

Hoover RBC 003, Bagless, Blue, Round, LCD, 0,5 L, 60 dB

Long summary description Hoover RBC 003 robot vacuum 0,5 L Bagless Blue:

Hoover RBC 003. Dust container type: Bagless, Product colour: Blue, Shape: Round. Dust capacity (total): 0,5 L, Noise level: 60 dB. Runtime: 60 min. Diameter: 32 cm, Height: 80 mm, Weight: 3,1 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.