Hoover logo

Hoover Athen Evo ATV30RM 011 Stick vacuum EPA Bagless 1 L Red, Metallic

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54974
Info modified on:
16 Feb 2024, 17:13:20
Short summary description Hoover Athen Evo ATV30RM 011 Stick vacuum EPA Bagless 1 L Red, Metallic:

Hoover Athen Evo ATV30RM 011, Stick vacuum, Bagless, Red, Metallic, 1 L, Rubber, EPA

Long summary description Hoover Athen Evo ATV30RM 011 Stick vacuum EPA Bagless 1 L Red, Metallic:

Hoover Athen Evo ATV30RM 011. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Red, Metallic. Wheels material: Rubber. Vacuum air filtering: EPA, Dirt separating method: Filtering, Noise level: 78 dB. Cord length: 1,5 m. Battery technology: Nickel-Metal Hydride (NiMH), Battery voltage: 30 V, Runtime: 60 min

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.