Hoover logo

Hoover BHBF 192 FK Built-in 281 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37028
Info modified on:
27 May 2024, 17:41:45
Short summary description Hoover BHBF 192 FK Built-in 281 L F White:

Hoover BHBF 192 FK, 281 L, No Frost (fridge), ST, 3 kg/24h, F, White

Long summary description Hoover BHBF 192 FK Built-in 281 L F White:

Hoover BHBF 192 FK. Total net capacity: 281 L. Door hinge: Right. Climate class: ST, Noise level: 41 dB. Fridge net capacity: 225 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 56 L, Freezing capacity: 3 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 258 kWh. Product colour: White

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.