Hoover logo

Hoover HDCF 184 AD/1 Freestanding Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48274
Info modified on:
27 May 2024, 12:37:23
Short summary description Hoover HDCF 184 AD/1 Freestanding Stainless steel:

Hoover HDCF 184 AD/1, ST, 43 dB, 3,5 kg/24h, Stainless steel

Long summary description Hoover HDCF 184 AD/1 Freestanding Stainless steel:

Hoover HDCF 184 AD/1. Door hinge: Right, Display type: LED. Climate class: ST, Noise level: 43 dB. Fridge net capacity: 218 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 74 L, Freezing capacity: 3,5 kg/24h. Annual energy consumption: 225 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.