Hoover logo

Hoover DYSM 8134 D washing machine Top-load 8 kg 1300 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47192
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover DYSM 8134 D washing machine Top-load 8 kg 1300 RPM White:

Hoover DYSM 8134 D, Top-load, 8 kg, B, 80 dB, 1300 RPM, 222 kWh

Long summary description Hoover DYSM 8134 D washing machine Top-load 8 kg 1300 RPM White:

Hoover DYSM 8134 D. Loading type: Top-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 80 dB, Noise level (wash): 63 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 222 kWh, Annual water consumption washing: 10500 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.