Hisense logo

Hisense RS670N4HW1 side-by-side refrigerator Freestanding 518 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56153
Info modified on:
27 May 2024, 15:34:12
Short summary description Hisense RS670N4HW1 side-by-side refrigerator Freestanding 518 L White:

Hisense RS670N4HW1, Freestanding, American door, White, Door-on-door, Buttons, 518 L

Long summary description Hisense RS670N4HW1 side-by-side refrigerator Freestanding 518 L White:

Hisense RS670N4HW1. Appliance placement: Freestanding, Product design: American door, Product colour: White. Total net capacity: 518 L, Climate class: SN-N, Noise level: 43 dB. Fridge net capacity: 339 L, Lamp type: LED. Freezer net capacity: 177 L, Freezer position: Bottom-placed, Freezing capacity: 11 kg/24h. Annual energy consumption: 411 kWh, Energy efficiency class (old): A+, AC input voltage: 220 - 240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.