Hisense logo

Hisense RB435N4BFE fridge-freezer Freestanding 336 L E Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13096
Info modified on:
04 Jun 2025, 11:26:09
Short summary description Hisense RB435N4BFE fridge-freezer Freestanding 336 L E Black:

Hisense RB435N4BFE, 336 L, No Frost (fridge), SN-ST, 6 kg/24h, E, Black

Long summary description Hisense RB435N4BFE fridge-freezer Freestanding 336 L E Black:

Hisense RB435N4BFE. Total net capacity: 336 L. Display type: LED. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 238 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 98 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 247 kWh. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.