Hisense SoundTab, 17,8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Black, White
Hisense SoundTab. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor family: Rockchip, Processor model: RK3028A. Internal memory: 1 GB. Front camera resolution (numeric): 0,3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 890 g. Operating system installed: Android. Product colour: Black, White