Hisense logo

Hisense H43B7500 TV 108 cm (42.5") 4K Ultra HD Smart TV Wi-Fi Black, Silver 300 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30467
Info modified on:
14 Mar 2024, 19:43:05
Short summary description Hisense H43B7500 TV 108 cm (42.5") 4K Ultra HD Smart TV Wi-Fi Black, Silver 300 cd/m²:

Hisense H43B7500, 108 cm (42.5"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Silver

Long summary description Hisense H43B7500 TV 108 cm (42.5") 4K Ultra HD Smart TV Wi-Fi Black, Silver 300 cd/m²:

Hisense H43B7500. Display diagonal: 108 cm (42.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Display brightness: 300 cd/m², Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.