Hasbro Robots in Disguise Hyper Change Heroes Grimlock, 6 yr(s), Black, Green, Grey
Hasbro Robots in Disguise Hyper Change Heroes Grimlock. Recommended age (min): 6 yr(s), Number of transformations: 1, Number of conversion steps: 3, Product colour: Black, Green, Grey