Haier logo

Haier HW100-1479N washing machine Front-load 10 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67274
Info modified on:
27 May 2024, 12:19:40
Short summary description Haier HW100-1479N washing machine Front-load 10 kg 1400 RPM White:

Haier HW100-1479N, Front-load, 10 kg, B, 77 dB, 1400 RPM, 170 kWh

Long summary description Haier HW100-1479N washing machine Front-load 10 kg 1400 RPM White:

Haier HW100-1479N. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: B, Noise level (spin): 77 dB, Noise level (wash): 62 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 11040 L. Product colour: White. Width: 595 mm, Depth: 650 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.