Haier logo

Haier CFE633CWE fridge-freezer Freestanding 342 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117467
Info modified on:
27 May 2024, 12:00:25
Short summary description Haier CFE633CWE fridge-freezer Freestanding 342 L White:

Haier CFE633CWE, 342 L, SN-T, 42 dB, 11 kg/24h, White

Long summary description Haier CFE633CWE fridge-freezer Freestanding 342 L White:

Haier CFE633CWE. Total net capacity: 342 L, Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 230 L, Fridge interior light, Fridge number of shelves/baskets: 7, Number of vegetable drawers: 1. Freezer net capacity: 80 L, Freezing capacity: 11 kg/24h. Annual energy consumption: 319 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.