Grundig logo

Grundig Davio 14 TVD 37-2401 35,6 cm (14") Silver

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54573
Info modified on:
04 Apr 2019, 05:04:38
Short summary description Grundig Davio 14 TVD 37-2401 35,6 cm (14") Silver:

Grundig Davio 14 TVD 37-2401, 35,6 cm (14"), 4:3, Black Matrix, PAL, 99 channels, 2,5 W

Long summary description Grundig Davio 14 TVD 37-2401 35,6 cm (14") Silver:

Grundig Davio 14 TVD 37-2401. Display diagonal: 35,6 cm (14"), Aspect ratio: 4:3, Display: Black Matrix. Analog signal format system: PAL, Channels quantity: 99 channels. RMS rated power: 2,5 W. Product colour: Silver. Power consumption (typical): 55 W, Power consumption (standby): 2 W, Power requirements: 230V, 50/60 Hz

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.