Grundig RR 316, Portable, Analog, FM, 64 - 108 MHz, Grey, 2,2 kg
Grundig RR 316. Radio type: Portable, Tuner type: Analog, Supported radio bands: FM. Product colour: Grey. Weight: 2,2 kg. Dimensions (WxDxH): 422 x 155 x 145 mm, Audio system: Stereo, I/O ports: headphones