Grundig logo

Grundig Sonoclock 790 DCF Clock Digital White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46421
Info modified on:
13 Nov 2024, 22:11:13
Short summary description Grundig Sonoclock 790 DCF Clock Digital White:

Grundig Sonoclock 790 DCF, Clock, Digital, FM, 88 - 108 MHz, 0,55 W, LED

Long summary description Grundig Sonoclock 790 DCF Clock Digital White:

Grundig Sonoclock 790 DCF. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. RMS rated power: 0,55 W. Display type: LED. Headphone connectivity: 3.5 mm. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.