Grundig logo

Grundig 48 VLE 6420 BH 121,9 cm (48") Full HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142993
Info modified on:
16 Oct 2024, 17:15:34
Short summary description Grundig 48 VLE 6420 BH 121,9 cm (48") Full HD Smart TV Black:

Grundig 48 VLE 6420 BH, 121,9 cm (48"), 1920 x 1080 pixels, Full HD, DLED, Smart TV, Black

Long summary description Grundig 48 VLE 6420 BH 121,9 cm (48") Full HD Smart TV Black:

Grundig 48 VLE 6420 BH. Display diagonal: 121,9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: DLED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.