Grundig logo

Grundig 48 VLE 4421 BF hospitality TV 121,9 cm (48") Full HD Black 80 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91761
Info modified on:
07 Oct 2024, 12:25:19
Short summary description Grundig 48 VLE 4421 BF hospitality TV 121,9 cm (48") Full HD Black 80 W:

Grundig 48 VLE 4421 BF, 121,9 cm (48"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Grundig 48 VLE 4421 BF hospitality TV 121,9 cm (48") Full HD Black 80 W:

Grundig 48 VLE 4421 BF. Display diagonal: 121,9 cm (48"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 400 x 200 mm. Video formats supported: AVI, DAT, DIVX, MKV, MOV, MP4, MPG, TRP, TS, VOB, Audio formats supported: M4A, MP3, WMA. RMS rated power: 80 W, Audio system: SRS StudioSound HD, Audio decoders: Dolby Digital. Power consumption (typical): 87 W, Power consumption (standby): 0,5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.