Channel partners
Manufacturers
Partners
More
Country:
Language:
English (PH)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23112099 data-sheets &
39820 brands
– register (free)
Coaxial Cables
Goobay 11564 coaxial cable 10 m Black
Goobay 11564 coaxial cable 10 m Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Goobay
Product name:
Antenna Cable (<70 dB), Double Shielded, 10m
Product code:
11564
GTIN (EAN/UPC):
4040849115646
Category:
Coaxial Cables
Icecat Product ID:
4599766
Data-sheet quality:
created/standardized by Icecat
Product views:
16078
Info modified on:
17 Jul 2025, 21:03:45
Product data sheet (184 KB)
Report mistake
Specs
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE