GIGABYTE logo

GIGABYTE GeForce 7200GS 256Mb, DDR2 GeForce 7200 GS GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91979
Info modified on:
21 Aug 2019, 21:29:45
Short summary description GIGABYTE GeForce 7200GS 256Mb, DDR2 GeForce 7200 GS GDDR2:

GIGABYTE GeForce 7200GS 256Mb, DDR2, GeForce 7200 GS, GDDR2, 64 bit, 2560 x 1600 pixels

Long summary description GIGABYTE GeForce 7200GS 256Mb, DDR2 GeForce 7200 GS GDDR2:

GIGABYTE GeForce 7200GS 256Mb, DDR2. Graphics processor: GeForce 7200 GS. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.