GIGABYTE logo

GIGABYTE GV-N430-2GI graphics card NVIDIA GeForce GT 430 2 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126952
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GV-N430-2GI graphics card NVIDIA GeForce GT 430 2 GB GDDR3:

GIGABYTE GV-N430-2GI, GeForce GT 430, 2 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N430-2GI graphics card NVIDIA GeForce GT 430 2 GB GDDR3:

GIGABYTE GV-N430-2GI. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 430, Processor frequency: 700 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.