GIGABYTE logo

GIGABYTE GeForce RTX 3080 TURBO 10G (rev. 2.0) NVIDIA 10 GB GDDR6X

GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94262
Info modified on:
02 Sept 2024, 20:28:45
Short summary description GIGABYTE GeForce RTX 3080 TURBO 10G (rev. 2.0) NVIDIA 10 GB GDDR6X:

GIGABYTE GeForce RTX 3080 TURBO 10G (rev. 2.0), GeForce RTX 3080, 10 GB, GDDR6X, 320 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description GIGABYTE GeForce RTX 3080 TURBO 10G (rev. 2.0) NVIDIA 10 GB GDDR6X:

GIGABYTE GeForce RTX 3080 TURBO 10G (rev. 2.0). Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3080, Processor frequency: 1710 MHz. Discrete graphics card memory: 10 GB, Graphics card memory type: GDDR6X, Memory bus: 320 bit, Memory clock speed: 19000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12 Ultimate, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.