GIGABYTE logo

GIGABYTE GC-VRDISPLAY drive bay panel 13,3 cm (5.25") I/O ports panel Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102849
Info modified on:
16 Apr 2020, 10:43:41
Short summary description GIGABYTE GC-VRDISPLAY drive bay panel 13,3 cm (5.25") I/O ports panel Black:

GIGABYTE GC-VRDISPLAY, 13,3 cm (5.25"), I/O ports panel, Black, 149 mm, 75 mm, 43 mm

Long summary description GIGABYTE GC-VRDISPLAY drive bay panel 13,3 cm (5.25") I/O ports panel Black:

GIGABYTE GC-VRDISPLAY. Size (imperial): 13,3 cm (5.25"), Type: I/O ports panel, Product colour: Black. Width: 149 mm, Depth: 75 mm, Height: 43 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.