GIGABYTE logo

GIGABYTE Brix Nettop Black i7-4500U BGA 1168 1,8 GHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141785
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE Brix Nettop Black i7-4500U BGA 1168 1,8 GHz:

GIGABYTE Brix, Nettop, Mini PC barebone, BGA 1168, DDR3-SDRAM, Ethernet LAN

Long summary description GIGABYTE Brix Nettop Black i7-4500U BGA 1168 1,8 GHz:

GIGABYTE Brix. Chassis type: Nettop, Product type: Mini PC barebone. Processor socket: BGA 1168. Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Ethernet LAN (RJ-45) ports: 1. Bluetooth version: 4.0

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.