GIGABYTE logo

GIGABYTE H470M DS3H (rev. 1.0) Intel H470 LGA 1200 (Socket H5) micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83267
Info modified on:
30 Oct 2024, 13:08:26
Short summary description GIGABYTE H470M DS3H (rev. 1.0) Intel H470 LGA 1200 (Socket H5) micro ATX:

GIGABYTE H470M DS3H (rev. 1.0), Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, LGA 1200 (Socket H5), DDR4-SDRAM, 128 GB

Long summary description GIGABYTE H470M DS3H (rev. 1.0) Intel H470 LGA 1200 (Socket H5) micro ATX:

GIGABYTE H470M DS3H (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum resolution: 4096 x 2304 pixels. USB connector type: USB Type-A, USB Type-C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.