GIGABYTE GA-MA790XT-UD4P, AMD, Socket AM3, 16 GB, 0, 1, 5, 10, JBOD, Realtek RTL8111DL, 10/100/1000 Mbit/s
GIGABYTE GA-MA790XT-UD4P. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB. RAID levels: 0, 1, 5, 10, JBOD. LAN controller: Realtek RTL8111DL, Networking features: 10/100/1000 Mbit/s. Motherboard form factor: ATX, Motherboard chipset: AMD 790X, Audio output channels: 7.1 channels