GIGABYTE GA-GC230D, Intel, Socket 945, 2 GB, 1.8 V, Realtek RTL8101E, 10/100 Mbit
GIGABYTE GA-GC230D. Processor manufacturer: Intel, Processor socket: Socket 945. Maximum internal memory: 2 GB, Memory voltage: 1.8 V. LAN controller: Realtek RTL8101E, Networking features: 10/100 Mbit. Motherboard form factor: mini ITX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662. BIOS type: AWARD