GIGABYTE logo

GIGABYTE GA-G41MT-S2 (rev. 1.3) Intel® G41 LGA 775 (Socket T) micro ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95663
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE GA-G41MT-S2 (rev. 1.3) Intel® G41 LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G41MT-S2 (rev. 1.3), Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 8 GB, 1.5 V

Long summary description GIGABYTE GA-G41MT-S2 (rev. 1.3) Intel® G41 LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G41MT-S2 (rev. 1.3). Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory voltage: 1.5 V. Supported storage drive interfaces: SATA. Ethernet interface type: Gigabit Ethernet, LAN controller: Atheros AR8151, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.