GIGABYTE logo

GIGABYTE GA-990XA-UD3 R5 motherboard AMD 990X Socket AM3+ ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65270
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-990XA-UD3 R5 motherboard AMD 990X Socket AM3+ ATX:

GIGABYTE GA-990XA-UD3 R5, AMD, Socket AM3+, AMD A, 5,2 GT/s, DDR3-SDRAM, DIMM

Long summary description GIGABYTE GA-990XA-UD3 R5 motherboard AMD 990X Socket AM3+ ATX:

GIGABYTE GA-990XA-UD3 R5. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10, JBOD. USB connector type: USB Type-A. Ethernet interface type: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.