GIGABYTE logo

GIGABYTE GA-990FXA-UD3 R5 motherboard AMD 990FX Socket AM3 ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67558
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-990FXA-UD3 R5 motherboard AMD 990FX Socket AM3 ATX:

GIGABYTE GA-990FXA-UD3 R5, AMD, Socket AM3, AMD Phenom, DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-990FXA-UD3 R5 motherboard AMD 990FX Socket AM3 ATX:

GIGABYTE GA-990FXA-UD3 R5. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA III, RAID levels: 0, 1, 5, 10, JBOD. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.