GIGABYTE GA-970A-DS3, AMD, Socket AM3+, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, DDR3-SDRAM, 32 GB, Dual-channel
GIGABYTE GA-970A-DS3. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10, JBOD. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD