Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6505, Intel Pentium Mobile, 2,16 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB
Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6505. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2,16 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2,75 kg