Fujitsu logo

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5505 Intel® Core™2 Duo T8100 39,1 cm (15.4") 2 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows Vista Business Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96997
Info modified on:
22 Jan 2025, 04:51:01
Short summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5505 Intel® Core™2 Duo T8100 39,1 cm (15.4") 2 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows Vista Business Black:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5505, Intel® Core™2 Duo, 2,1 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5505 Intel® Core™2 Duo T8100 39,1 cm (15.4") 2 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows Vista Business Black:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5505. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2,1 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 2,7 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.