Fujitsu logo

Fujitsu LIFEBOOK U745 Intel® Core™ i5 i5-5200U Ultrabook 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68750
Info modified on:
25 Jan 2025, 22:20:16
Short summary description Fujitsu LIFEBOOK U745 Intel® Core™ i5 i5-5200U Ultrabook 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black, Grey:

Fujitsu LIFEBOOK U745, Intel® Core™ i5, 2,2 GHz, 35,6 cm (14"), 1600 x 900 pixels, 8 GB, 128 GB

Long summary description Fujitsu LIFEBOOK U745 Intel® Core™ i5 i5-5200U Ultrabook 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black, Grey:

Fujitsu LIFEBOOK U745. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.