Fujitsu PRIMERGY TX300 S5, 2,26 GHz, E5520, 4 GB, DDR3-SDRAM, 0 GB, Tower
Fujitsu PRIMERGY TX300 S5. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2,26 GHz, Processor model: E5520. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 0 GB. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Tower