Fujitsu logo

Fujitsu PRIMERGY TX200 S6 server 0 GB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2,4 GHz 8 GB DDR3-SDRAM 800 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32798
Info modified on:
19 Jul 2024, 20:09:58
Short summary description Fujitsu PRIMERGY TX200 S6 server 0 GB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2,4 GHz 8 GB DDR3-SDRAM 800 W:

Fujitsu PRIMERGY TX200 S6, 2,4 GHz, E5620, 8 GB, DDR3-SDRAM, 0 GB, Tower (5U)

Long summary description Fujitsu PRIMERGY TX200 S6 server 0 GB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2,4 GHz 8 GB DDR3-SDRAM 800 W:

Fujitsu PRIMERGY TX200 S6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2,4 GHz, Processor model: E5620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 4 GB. Total storage capacity: 0 GB, HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.