Fujitsu logo

Fujitsu STYLISTIC Q550 Intel Atom® 30 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82233
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu STYLISTIC Q550 Intel Atom® 30 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Fujitsu STYLISTIC Q550, 25,6 cm (10.1"), 1280 x 800 pixels, 30 GB, 2 GB, Windows 7 Professional, Black

Long summary description Fujitsu STYLISTIC Q550 Intel Atom® 30 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Fujitsu STYLISTIC Q550. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 30 GB. Processor frequency: 1,5 GHz, Processor family: Intel Atom®, Processor model: Z670. Internal memory: 2 GB. Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 860 g. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.