Fujitsu logo

Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 4 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36205
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 4 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Black:

Fujitsu ESPRIMO Q5030 mini-PC, 2,53 GHz, Intel® Core™2 Duo, 4 GB, 160 GB, DVD-RW, Windows 7 Professional

Long summary description Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 4 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Black:

Fujitsu ESPRIMO Q5030 mini-PC. Processor frequency: 2,53 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500MHD. Wi-Fi. Operating system installed: Windows 7 Professional. Product type: PC. Weight: 1,7 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.