Fujitsu logo

Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30,7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11978
Info modified on:
29 Jan 2025, 18:08:35
Short summary description Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30,7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black:

Fujitsu LIFEBOOK P8110, Intel® Core™2 Duo, 1,6 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30,7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black:

Fujitsu LIFEBOOK P8110. Processor family: Intel® Core™2 Duo, Processor model: SU9600, Processor frequency: 1,6 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1,4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.