Fujitsu LIFEBOOK NH570 GFX, Intel® Core™ i7, 2,8 GHz, 46,7 cm (18.4"), 1680 x 945 pixels, 8 GB, 1,28 TB
Fujitsu LIFEBOOK NH570 GFX. Processor family: Intel® Core™ i7, Processor model: i7-640M, Processor frequency: 2,8 GHz. Display diagonal: 46,7 cm (18.4"), HD type: WSXGA+, Display resolution: 1680 x 945 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,28 TB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 330M. Product colour: Black. Weight: 3,6 kg